Capital Lighting, Inc. 28503-AN Bathroom Fixtures-Three Lights 360683

Description
PRODUCT DETAILS / SPECS Height: 11.25 Length 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 11.25 Length 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28503-AN Bathroom Fixtures-Three Lights - 360683 - Capital Lighting, Inc.
Columbus, OH, USA
28503-AN Bathroom Fixtures-Three Lights
360683
28503-AN Bathroom Fixtures-Three Lights 360683
PRODUCT DETAILS / SPECS Height: 11.25 Length 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Height: 11.25
Length 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360683
Product Name 28503-AN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details