Capital Lighting, Inc. 28504-AN Bathroom Fixtures-Four Lights 360680

Description
PRODUCT DETAILS / SPECS Height: 11.25 Length 11.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 11.25 Length 11.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28504-AN Bathroom Fixtures-Four Lights - 360680 - Capital Lighting, Inc.
Columbus, OH, USA
28504-AN Bathroom Fixtures-Four Lights
360680
28504-AN Bathroom Fixtures-Four Lights 360680
PRODUCT DETAILS / SPECS Height: 11.25 Length 11.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Height: 11.25
Length 11.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Nickel
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360680
Product Name 28504-AN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details