Capital Lighting, Inc. 9889 Large Chandeliers-Glass Shade 360679

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Extension: 23 Bulb Finish: French Black Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Extension: 23 Bulb Finish: French Black Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
9889 Large Chandeliers-Glass Shade - 360679 - Capital Lighting, Inc.
Columbus, OH, USA
9889 Large Chandeliers-Glass Shade
360679
9889 Large Chandeliers-Glass Shade 360679
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Extension: 23 Bulb Finish: French Black Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 48.00
Extension: 23
Bulb
Finish: French Black
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360679
Product Name 9889 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details