Capital Lighting, Inc. 20013-SN Flush Mounts-Bowl Style 360666

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Flushmount 13 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Flushmount 13 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20013-SN Flush Mounts-Bowl Style - 360666 - Capital Lighting, Inc.
Columbus, OH, USA
20013-SN Flush Mounts-Bowl Style
360666
20013-SN Flush Mounts-Bowl Style 360666
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Flushmount 13 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light Flushmount 13
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360666
Product Name 20013-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details