Capital Lighting, Inc. 28023-SPZ Pendants-Bowl Style 360662

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Spanish Bronze Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Spanish Bronze Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
28023-SPZ Pendants-Bowl Style - 360662 - Capital Lighting, Inc.
Columbus, OH, USA
28023-SPZ Pendants-Bowl Style
360662
28023-SPZ Pendants-Bowl Style 360662
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Spanish Bronze Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Spanish Bronze
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360662
Product Name 28023-SPZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details