Capital Lighting, Inc. 28021-SPZ Mini Pendants-Chain 360660

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.62 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spanish Bronze Product Name: One Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.62 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spanish Bronze Product Name: One Light Pendant

Suppliers

Company
Product
Description
Supplier Links
28021-SPZ Mini Pendants-Chain - 360660 - Capital Lighting, Inc.
Columbus, OH, USA
28021-SPZ Mini Pendants-Chain
360660
28021-SPZ Mini Pendants-Chain 360660
PRODUCT DETAILS / SPECS Width/Dia: 9.62 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spanish Bronze Product Name: One Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.62
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Spanish Bronze
Product Name: One Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360660
Product Name 28021-SPZ Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details