Capital Lighting, Inc. 28401-GB Sconces-Single Glass 360659

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.62 Height: 9.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.62 Height: 9.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28401-GB Sconces-Single Glass - 360659 - Capital Lighting, Inc.
Columbus, OH, USA
28401-GB Sconces-Single Glass
360659
28401-GB Sconces-Single Glass 360659
PRODUCT DETAILS / SPECS Width/Dia: 5.62 Height: 9.37 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 5.62
Height: 9.37
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Golden Bronze
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360659
Product Name 28401-GB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details