Capital Lighting, Inc. 28412-GB Large Chandeliers-Candle 360656

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 47.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Golden Bronze Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 47.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Golden Bronze Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28412-GB Large Chandeliers-Candle - 360656 - Capital Lighting, Inc.
Columbus, OH, USA
28412-GB Large Chandeliers-Candle
360656
28412-GB Large Chandeliers-Candle 360656
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 47.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Golden Bronze Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 47.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Golden Bronze
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360656
Product Name 28412-GB Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details