Capital Lighting, Inc. 28439-GB Foyer/Hall Lanterns-Open Frame 360655

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Golden Bronze Product Name: Nine Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Golden Bronze Product Name: Nine Light Foyer

Suppliers

Company
Product
Description
Supplier Links
28439-GB Foyer/Hall Lanterns-Open Frame - 360655 - Capital Lighting, Inc.
Columbus, OH, USA
28439-GB Foyer/Hall Lanterns-Open Frame
360655
28439-GB Foyer/Hall Lanterns-Open Frame 360655
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Golden Bronze Product Name: Nine Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 40.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Golden Bronze
Product Name: Nine Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360655
Product Name 28439-GB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details