Capital Lighting, Inc. 28426-GB Mid. Chandeliers-Candle 360653

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28426-GB Mid. Chandeliers-Candle - 360653 - Capital Lighting, Inc.
Columbus, OH, USA
28426-GB Mid. Chandeliers-Candle
360653
28426-GB Mid. Chandeliers-Candle 360653
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Golden Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Golden Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360653
Product Name 28426-GB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details