Capital Lighting, Inc. 28104-HI/BNK Bathroom Fixtures-Four Lights 360638

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Hi/Bnk Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Hi/Bnk Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28104-HI/BNK Bathroom Fixtures-Four Lights - 360638 - Capital Lighting, Inc.
Columbus, OH, USA
28104-HI/BNK Bathroom Fixtures-Four Lights
360638
28104-HI/BNK Bathroom Fixtures-Four Lights 360638
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Hi/Bnk Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Extension: 10.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Hi/Bnk
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360638
Product Name 28104-HI/BNK Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details