Capital Lighting, Inc. 28053-SPZ Pendants-Bowl Style 360634

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Spanish Bronze Product Name: Three Light Semiflush Convertible
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Spanish Bronze Product Name: Three Light Semiflush Convertible

Suppliers

Company
Product
Description
Supplier Links
28053-SPZ Pendants-Bowl Style - 360634 - Capital Lighting, Inc.
Columbus, OH, USA
28053-SPZ Pendants-Bowl Style
360634
28053-SPZ Pendants-Bowl Style 360634
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Spanish Bronze Product Name: Three Light Semiflush Convertible

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Spanish Bronze
Product Name: Three Light Semiflush Convertible

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360634
Product Name 28053-SPZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details