Capital Lighting, Inc. 28072-SPZ Mid. Chandeliers-Glass Down 360633

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Spanish Bronze Product Name: Three Light Bkf Nook
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Spanish Bronze Product Name: Three Light Bkf Nook

Suppliers

Company
Product
Description
Supplier Links
28072-SPZ Mid. Chandeliers-Glass Down - 360633 - Capital Lighting, Inc.
Columbus, OH, USA
28072-SPZ Mid. Chandeliers-Glass Down
360633
28072-SPZ Mid. Chandeliers-Glass Down 360633
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Spanish Bronze Product Name: Three Light Bkf Nook

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Spanish Bronze
Product Name: Three Light Bkf Nook

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360633
Product Name 28072-SPZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details