Capital Lighting, Inc. 28073-SPZ Island/Pool Table-3 Light Bar 360631

Description
PRODUCT DETAILS / SPECS Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Spanish Bronze Product Name: Three Light Island
Description
PRODUCT DETAILS / SPECS Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Spanish Bronze Product Name: Three Light Island

Suppliers

Company
Product
Description
Supplier Links
28073-SPZ Island/Pool Table-3 Light Bar - 360631 - Capital Lighting, Inc.
Columbus, OH, USA
28073-SPZ Island/Pool Table-3 Light Bar
360631
28073-SPZ Island/Pool Table-3 Light Bar 360631
PRODUCT DETAILS / SPECS Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Spanish Bronze Product Name: Three Light Island

PRODUCT DETAILS / SPECS
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Spanish Bronze
Product Name: Three Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360631
Product Name 28073-SPZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details