Capital Lighting, Inc. 28362-ABZ Sconces-Double Glass 360628

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
28362-ABZ Sconces-Double Glass - 360628 - Capital Lighting, Inc.
Columbus, OH, USA
28362-ABZ Sconces-Double Glass
360628
28362-ABZ Sconces-Double Glass 360628
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Bronze
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360628
Product Name 28362-ABZ Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details