Capital Lighting, Inc. 28303-ABZ Bathroom Fixtures-Three Lights 360627

Description
PRODUCT DETAILS / SPECS Height: 11.50 Length 11.50 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 11.50 Length 11.50 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28303-ABZ Bathroom Fixtures-Three Lights - 360627 - Capital Lighting, Inc.
Columbus, OH, USA
28303-ABZ Bathroom Fixtures-Three Lights
360627
28303-ABZ Bathroom Fixtures-Three Lights 360627
PRODUCT DETAILS / SPECS Height: 11.50 Length 11.50 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Height: 11.50
Length 11.50
Extension: 10.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360627
Product Name 28303-ABZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details