Capital Lighting, Inc. 28321-ABZ Mini Pendants-Cable 360626

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
28321-ABZ Mini Pendants-Cable - 360626 - Capital Lighting, Inc.
Columbus, OH, USA
28321-ABZ Mini Pendants-Cable
360626
28321-ABZ Mini Pendants-Cable 360626
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360626
Product Name 28321-ABZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details