PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Product Name: One Light Wall Sconce
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 360625 |
| Product Name | 28361-ABZ Sconces-Single Glass |
| Application | Residential |