Capital Lighting, Inc. 28304-ABZ Bathroom Fixtures-Four Lights 360624

Description
PRODUCT DETAILS / SPECS Height: 11.50 Length 11.50 Extension: 10.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 11.50 Length 11.50 Extension: 10.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28304-ABZ Bathroom Fixtures-Four Lights - 360624 - Capital Lighting, Inc.
Columbus, OH, USA
28304-ABZ Bathroom Fixtures-Four Lights
360624
28304-ABZ Bathroom Fixtures-Four Lights 360624
PRODUCT DETAILS / SPECS Height: 11.50 Length 11.50 Extension: 10.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Height: 11.50
Length 11.50
Extension: 10.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Bronze
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360624
Product Name 28304-ABZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details