Capital Lighting, Inc. 28353-ABZ Semi-Flush Mts.-Bowl Style 360622

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Semiflush Convertible
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Semiflush Convertible

Suppliers

Company
Product
Description
Supplier Links
28353-ABZ Semi-Flush Mts.-Bowl Style - 360622 - Capital Lighting, Inc.
Columbus, OH, USA
28353-ABZ Semi-Flush Mts.-Bowl Style
360622
28353-ABZ Semi-Flush Mts.-Bowl Style 360622
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Semiflush Convertible

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Product Name: Three Light Semiflush Convertible

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360622
Product Name 28353-ABZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details