Capital Lighting, Inc. 28162-HI/BNK Sconces-Double Candle 360618

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.25 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hi/Bnk Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.25 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hi/Bnk Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
28162-HI/BNK Sconces-Double Candle - 360618 - Capital Lighting, Inc.
Columbus, OH, USA
28162-HI/BNK Sconces-Double Candle
360618
28162-HI/BNK Sconces-Double Candle 360618
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.25 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hi/Bnk Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.25
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Hi/Bnk
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360618
Product Name 28162-HI/BNK Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details