Capital Lighting, Inc. 28121-HI/BNK Mini Pendants-Cable 360617

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 49.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hi/Bnk Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 49.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hi/Bnk Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
28121-HI/BNK Mini Pendants-Cable - 360617 - Capital Lighting, Inc.
Columbus, OH, USA
28121-HI/BNK Mini Pendants-Cable
360617
28121-HI/BNK Mini Pendants-Cable 360617
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 49.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hi/Bnk Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 49.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hi/Bnk
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360617
Product Name 28121-HI/BNK Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details