Capital Lighting, Inc. 28153-HI/BNK Pendants-Bowl Style 360612

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hi/Bnk Product Name: Three Light Semiflush Conv
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hi/Bnk Product Name: Three Light Semiflush Conv

Suppliers

Company
Product
Description
Supplier Links
28153-HI/BNK Pendants-Bowl Style - 360612 - Capital Lighting, Inc.
Columbus, OH, USA
28153-HI/BNK Pendants-Bowl Style
360612
28153-HI/BNK Pendants-Bowl Style 360612
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hi/Bnk Product Name: Three Light Semiflush Conv

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hi/Bnk
Product Name: Three Light Semiflush Conv

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360612
Product Name 28153-HI/BNK Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details