Capital Lighting, Inc. 28136-HI/BNK Mid. Chandeliers-Drum Shades 360611

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hi/Bnk Product Name: Six Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hi/Bnk Product Name: Six Light Foyer

Suppliers

Company
Product
Description
Supplier Links
28136-HI/BNK Mid. Chandeliers-Drum Shades - 360611 - Capital Lighting, Inc.
Columbus, OH, USA
28136-HI/BNK Mid. Chandeliers-Drum Shades
360611
28136-HI/BNK Mid. Chandeliers-Drum Shades 360611
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hi/Bnk Product Name: Six Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Hi/Bnk
Product Name: Six Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360611
Product Name 28136-HI/BNK Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details