Capital Lighting, Inc. 28301-ABZ Sconces-Single Glass 360608

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.25 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.25 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28301-ABZ Sconces-Single Glass - 360608 - Capital Lighting, Inc.
Columbus, OH, USA
28301-ABZ Sconces-Single Glass
360608
28301-ABZ Sconces-Single Glass 360608
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.25 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 11.25
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360608
Product Name 28301-ABZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details