Capital Lighting, Inc. 28221-ABZG Mini Pendants-Rod 360607

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 50.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 50.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
28221-ABZG Mini Pendants-Rod - 360607 - Capital Lighting, Inc.
Columbus, OH, USA
28221-ABZG Mini Pendants-Rod
360607
28221-ABZG Mini Pendants-Rod 360607
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 50.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 50.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze W/Gold
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360607
Product Name 28221-ABZG Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details