Capital Lighting, Inc. 28226-ABZG Mid. Chandeliers-Glass Up 360606

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28226-ABZG Mid. Chandeliers-Glass Up - 360606 - Capital Lighting, Inc.
Columbus, OH, USA
28226-ABZG Mid. Chandeliers-Glass Up
360606
28226-ABZG Mid. Chandeliers-Glass Up 360606
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Aged Bronze W/Gold
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360606
Product Name 28226-ABZG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details