Capital Lighting, Inc. 28261-ABZG Sconces-Single Glass 360602

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
28261-ABZG Sconces-Single Glass - 360602 - Capital Lighting, Inc.
Columbus, OH, USA
28261-ABZG Sconces-Single Glass
360602
28261-ABZG Sconces-Single Glass 360602
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze W/Gold
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360602
Product Name 28261-ABZG Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details