Capital Lighting, Inc. 28243-ABZG Pendants-Bowl Style 360601

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
28243-ABZG Pendants-Bowl Style - 360601 - Capital Lighting, Inc.
Columbus, OH, USA
28243-ABZG Pendants-Bowl Style
360601
28243-ABZG Pendants-Bowl Style 360601
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze W/Gold Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 27.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze W/Gold
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360601
Product Name 28243-ABZG Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details