Capital Lighting, Inc. 5901 Sconces-Other 360479

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Length 18.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: French Gold Leaf Product Name: Cornwall Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Length 18.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: French Gold Leaf Product Name: Cornwall Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5901 Sconces-Other - 360479 - Capital Lighting, Inc.
Columbus, OH, USA
5901 Sconces-Other
360479
5901 Sconces-Other 360479
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Length 18.00 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 24 Finish: French Gold Leaf Product Name: Cornwall Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Length 18.00
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 24
Finish: French Gold Leaf
Product Name: Cornwall Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360479
Product Name 5901 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details