Capital Lighting, Inc. 9816 Island/Pool Table-4 Light + 360457

Description
PRODUCT DETAILS / SPECS Height: 32.00 Length 32.00 Extension: 22 Bulb Type: Candelabra Finish: Satin Black Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Height: 32.00 Length 32.00 Extension: 22 Bulb Type: Candelabra Finish: Satin Black Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
9816 Island/Pool Table-4 Light + - 360457 - Capital Lighting, Inc.
Columbus, OH, USA
9816 Island/Pool Table-4 Light +
360457
9816 Island/Pool Table-4 Light + 360457
PRODUCT DETAILS / SPECS Height: 32.00 Length 32.00 Extension: 22 Bulb Type: Candelabra Finish: Satin Black Product Name: Chandelier

PRODUCT DETAILS / SPECS
Height: 32.00
Length 32.00
Extension: 22
Bulb
Type: Candelabra
Finish: Satin Black
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360457
Product Name 9816 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details