Capital Lighting, Inc. 9021 Large Chandeliers-Candle 360418

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 33.00 Extension: 18 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Viejo Gold Leaf/Viejo Silver Leaf Product Name: Raintree Oval Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 33.00 Extension: 18 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Viejo Gold Leaf/Viejo Silver Leaf Product Name: Raintree Oval Chandelier

Suppliers

Company
Product
Description
Supplier Links
9021 Large Chandeliers-Candle - 360418 - Capital Lighting, Inc.
Columbus, OH, USA
9021 Large Chandeliers-Candle
360418
9021 Large Chandeliers-Candle 360418
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 33.00 Extension: 18 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Viejo Gold Leaf/Viejo Silver Leaf Product Name: Raintree Oval Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 33.00
Extension: 18
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Viejo Gold Leaf/Viejo Silver Leaf
Product Name: Raintree Oval Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360418
Product Name 9021 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details