Capital Lighting, Inc. 9199 Mini Pendants-Chain 360409

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: Legion Pendant, 1L Category: Chandeliers|/What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: Legion Pendant, 1L Category: Chandeliers|/What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
9199 Mini Pendants-Chain - 360409 - Capital Lighting, Inc.
Columbus, OH, USA
9199 Mini Pendants-Chain
360409
9199 Mini Pendants-Chain 360409
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: Legion Pendant, 1L Category: Chandeliers|/What's New/Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Black
Product Name: Legion Pendant, 1L
Category: Chandeliers|/What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360409
Product Name 9199 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details