Capital Lighting, Inc. 9652 Mini Chandeliers-Candle 360406

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cupertino Product Name: Crystal Bud Sphere Chandelier Category: Chandeliers|/Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cupertino Product Name: Crystal Bud Sphere Chandelier Category: Chandeliers|/Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9652 Mini Chandeliers-Candle - 360406 - Capital Lighting, Inc.
Columbus, OH, USA
9652 Mini Chandeliers-Candle
360406
9652 Mini Chandeliers-Candle 360406
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cupertino Product Name: Crystal Bud Sphere Chandelier Category: Chandeliers|/Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cupertino
Product Name: Crystal Bud Sphere Chandelier
Category: Chandeliers|/Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360406
Product Name 9652 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details