PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Bulb
Finish: Nickel & Copper/Amber
Product Name: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 360402 |
| Product Name | 9783 Pendants-Other |
| Application | Residential |