Capital Lighting, Inc. 28543-GB Pendants-Bowl Style 360398

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 51.12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 51.12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
28543-GB Pendants-Bowl Style - 360398 - Capital Lighting, Inc.
Columbus, OH, USA
28543-GB Pendants-Bowl Style
360398
28543-GB Pendants-Bowl Style 360398
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 51.12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 51.12
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Golden Bronze
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360398
Product Name 28543-GB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details