Capital Lighting, Inc. 28521-GB Mini Pendants-Rod 360397

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
28521-GB Mini Pendants-Rod - 360397 - Capital Lighting, Inc.
Columbus, OH, USA
28521-GB Mini Pendants-Rod
360397
28521-GB Mini Pendants-Rod 360397
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 47.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Golden Bronze
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360397
Product Name 28521-GB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details