Capital Lighting, Inc. 28533-AN Mid. Chandeliers-Drum Shades 360390

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.37 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.37 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Foyer

Suppliers

Company
Product
Description
Supplier Links
28533-AN Mid. Chandeliers-Drum Shades - 360390 - Capital Lighting, Inc.
Columbus, OH, USA
28533-AN Mid. Chandeliers-Drum Shades
360390
28533-AN Mid. Chandeliers-Drum Shades 360390
PRODUCT DETAILS / SPECS Width/Dia: 19.37 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 19.37
Height: 31.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Nickel
Product Name: Three Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360390
Product Name 28533-AN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details