Capital Lighting, Inc. 29003-BNK Bathroom Fixtures-Three Lights 360384

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
29003-BNK Bathroom Fixtures-Three Lights - 360384 - Capital Lighting, Inc.
Columbus, OH, USA
29003-BNK Bathroom Fixtures-Three Lights
360384
29003-BNK Bathroom Fixtures-Three Lights 360384
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360384
Product Name 29003-BNK Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details