Capital Lighting, Inc. 29024-BBZ Mid. Chandeliers-Glass Down 360382

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burleson Bronze Product Name: Four Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burleson Bronze Product Name: Four Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
29024-BBZ Mid. Chandeliers-Glass Down - 360382 - Capital Lighting, Inc.
Columbus, OH, USA
29024-BBZ Mid. Chandeliers-Glass Down
360382
29024-BBZ Mid. Chandeliers-Glass Down 360382
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burleson Bronze Product Name: Four Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Burleson Bronze
Product Name: Four Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360382
Product Name 29024-BBZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details