Capital Lighting, Inc. 29021-BBZ Mini Pendants-Chain 360381

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burleson Bronze Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burleson Bronze Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
29021-BBZ Mini Pendants-Chain - 360381 - Capital Lighting, Inc.
Columbus, OH, USA
29021-BBZ Mini Pendants-Chain
360381
29021-BBZ Mini Pendants-Chain 360381
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burleson Bronze Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burleson Bronze
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360381
Product Name 29021-BBZ Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details