Capital Lighting, Inc. 28603-BNK Bathroom Fixtures-Three Lights 360378

Description
PRODUCT DETAILS / SPECS Height: 7.87 Length 7.87 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Height: 7.87 Length 7.87 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28603-BNK Bathroom Fixtures-Three Lights - 360378 - Capital Lighting, Inc.
Columbus, OH, USA
28603-BNK Bathroom Fixtures-Three Lights
360378
28603-BNK Bathroom Fixtures-Three Lights 360378
PRODUCT DETAILS / SPECS Height: 7.87 Length 7.87 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Height: 7.87
Length 7.87
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360378
Product Name 28603-BNK Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details