Capital Lighting, Inc. 28553-GB Semi-Flush Mts.-Bowl Style 360377

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Semiflush Convertible
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Semiflush Convertible

Suppliers

Company
Product
Description
Supplier Links
28553-GB Semi-Flush Mts.-Bowl Style - 360377 - Capital Lighting, Inc.
Columbus, OH, USA
28553-GB Semi-Flush Mts.-Bowl Style
360377
28553-GB Semi-Flush Mts.-Bowl Style 360377
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Semiflush Convertible

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Golden Bronze
Product Name: Three Light Semiflush Convertible

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360377
Product Name 28553-GB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details