Capital Lighting, Inc. 28562-AN Sconces-Double Candle 360373

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
28562-AN Sconces-Double Candle - 360373 - Capital Lighting, Inc.
Columbus, OH, USA
28562-AN Sconces-Double Candle
360373
28562-AN Sconces-Double Candle 360373
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Nickel
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360373
Product Name 28562-AN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details