Capital Lighting, Inc. 28601-BNK Sconces-Single Glass 360372

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.62 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.62 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
28601-BNK Sconces-Single Glass - 360372 - Capital Lighting, Inc.
Columbus, OH, USA
28601-BNK Sconces-Single Glass
360372
28601-BNK Sconces-Single Glass 360372
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.62 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.62
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360372
Product Name 28601-BNK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details