Capital Lighting, Inc. 28643-BNK Pendants-Bowl Style 360367

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
28643-BNK Pendants-Bowl Style - 360367 - Capital Lighting, Inc.
Columbus, OH, USA
28643-BNK Pendants-Bowl Style
360367
28643-BNK Pendants-Bowl Style 360367
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360367
Product Name 28643-BNK Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details