Capital Lighting, Inc. 28661-ABZ Sconces-Single Candle 360363

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.87 Height: 15.87 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.87 Height: 15.87 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
28661-ABZ Sconces-Single Candle - 360363 - Capital Lighting, Inc.
Columbus, OH, USA
28661-ABZ Sconces-Single Candle
360363
28661-ABZ Sconces-Single Candle 360363
PRODUCT DETAILS / SPECS Width/Dia: 5.87 Height: 15.87 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.87
Height: 15.87
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360363
Product Name 28661-ABZ Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details