Capital Lighting, Inc. 28929-SN Mid. Chandeliers-Glass Up 360357

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
28929-SN Mid. Chandeliers-Glass Up - 360357 - Capital Lighting, Inc.
Columbus, OH, USA
28929-SN Mid. Chandeliers-Glass Up
360357
28929-SN Mid. Chandeliers-Glass Up 360357
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Satin Nickel
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360357
Product Name 28929-SN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details