Capital Lighting, Inc. 28953-SN Semi-Flush Mts.-Bowl Style 360356

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.62 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Semiflush Convertible
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.62 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Semiflush Convertible

Suppliers

Company
Product
Description
Supplier Links
28953-SN Semi-Flush Mts.-Bowl Style - 360356 - Capital Lighting, Inc.
Columbus, OH, USA
28953-SN Semi-Flush Mts.-Bowl Style
360356
28953-SN Semi-Flush Mts.-Bowl Style 360356
PRODUCT DETAILS / SPECS Width/Dia: 15.62 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Semiflush Convertible

PRODUCT DETAILS / SPECS
Width/Dia: 15.62
Height: 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Semiflush Convertible

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360356
Product Name 28953-SN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details