Capital Lighting, Inc. 29001-BBZ Sconces-Single Glass 360352

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burleson Bronze Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burleson Bronze Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
29001-BBZ Sconces-Single Glass - 360352 - Capital Lighting, Inc.
Columbus, OH, USA
29001-BBZ Sconces-Single Glass
360352
29001-BBZ Sconces-Single Glass 360352
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burleson Bronze Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burleson Bronze
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360352
Product Name 29001-BBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details